Huco Dynatork Flexible Couplings 450H25.31

Description
Oldham coupler,9.53m ID 25mm Al hub
Request a Quote
Description
Oldham coupler,9.53m ID 25mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6928068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6928068
Flexible Couplings 6928068
Oldham coupler,9.53m ID 25mm Al hub

Oldham coupler,9.53m ID 25mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928068
Product Name Flexible Couplings
Coupling Type Oldham (sliding disc)
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details