Huco Dynatork Uni-Lat 450H20

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 450H20 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
450H20
Uni-Lat 450H20
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 450H20
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Torsional Stiffness 17.75 in-lb/deg (33.42 mN-m/arcmin)
Units English Design
Bore Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Couplings - 8691685 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details