Huco Dynatork Flexible Couplings 450H13.24

Description
Oldham coupler,6.35mm ID 13mm Al hub
Request a Quote
Description
Oldham coupler,6.35mm ID 13mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6928055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6928055
Flexible Couplings 6928055
Oldham coupler,6.35mm ID 13mm Al hub

Oldham coupler,6.35mm ID 13mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928055
Product Name Flexible Couplings
Coupling Type Oldham (sliding disc)
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7087 to 3.15 inch (18 to 80 mm)
View Details
Flexible Couplings - 8100704 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.42 inch (36 mm)
View Details