Altra Industrial Motion Shaft Coupling 3JX3/8

Description
COUPLING SHAFT, SLEEVE SURE, 38/IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SHAFT, SLEEVE SURE, 38/IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 98347908 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
98347908
Shaft Coupling 98347908
COUPLING SHAFT, SLEEVE SURE, 38/IN BORE. FREE 2 YEAR RADWELL WARRANTY

COUPLING SHAFT, SLEEVE SURE, 38/IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 98347908
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Rigid coupling with bores of 0.12 / 0.1248
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details