Altra Industrial Motion Shaft Coupling 3J78

Description
7/8 INCH MAX BORE DIAM, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 2-1/16 INCH HUB, 3 FLEXIBLE COUPLING FLANGE 2-1/16 INCH OD, 51/64 INCH OAL, SINTERED STEEL, TYPE J. FREE 2 YEAR RADWELL WARRANTY
Description
7/8 INCH MAX BORE DIAM, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 2-1/16 INCH HUB, 3 FLEXIBLE COUPLING FLANGE 2-1/16 INCH OD, 51/64 INCH OAL, SINTERED STEEL, TYPE J. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 73969229 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
73969229
Shaft Coupling 73969229
7/8 INCH MAX BORE DIAM, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 2-1/16 INCH HUB, 3 FLEXIBLE COUPLING FLANGE 2-1/16 INCH OD, 51/64 INCH OAL, SINTERED STEEL, TYPE J. FREE 2 YEAR RADWELL WARRANTY

7/8 INCH MAX BORE DIAM, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 2-1/16 INCH HUB, 3 FLEXIBLE COUPLING FLANGE 2-1/16 INCH OD, 51/64 INCH OAL, SINTERED STEEL, TYPE J. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 73969229
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details