Materials & Finishes
Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sinte
| Huco Dynatork | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | 285.25xU |
| Product Name | Vari-Tork |
| Application | Industrial; Other; Small Drives |
| Torque | 0.4 Ft-lbs (0.5311 N-m) |
| Rotary Speed | 100 rpm |
| Special | Slip clutch / Disengagement Torque Limiter |
| Engagement | Friction; Plate / Disc |