Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
HUCO DYNATORK
238.33 -- FLEXIBLE COUPLING FLECTORS
Huco Dynatork
Flexible Coupling Flectors
238.33
Description
Nylon 11 torque disc,33mm hub
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Nylon 11 torque disc,33mm hub
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
6928156
Flexible Coupling Flectors
6928156
Nylon 11 torque disc,33mm hub
Nylon 11 torque disc,33mm hub
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flexible Couplings
Product Number
6928156
Product Name
Flexible Coupling Flectors
Coupling Type
Oldham (torque disc)
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Coupling Spring Disc 9400/XX-YY
Specs
Coupling Type
Coupling Spring Disc
View Details
Hottinger Brüel & Kjær A/S
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm]
1-4413.0001
Specs
Coupling Type
Metal Bellows
Rated Torque
4.42 In-lbs (5.1 kg-cm)
Rated Speed
20000 rpm
View Details
jbj Techniques Limited
SIPEX Torsionally Rigid Couplings
Specs
Coupling Type
Metal Bellows; Torsionally rigid bellows coupling
Rated Torque
159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed
2800 to 12800 rpm
View Details
RS Components, Ltd.
Flexible Coupling Flectors
2032397
Specs
Coupling Type
Curved jaw coupling
Units
Metric Design
Coupling Diameter
0.7874 inch (20 mm)
View Details