Huco Dynatork Flexible Coupling Flectors 236.41

Description
Acetal torque disc,41mm hub
Request a Quote
Description
Acetal torque disc,41mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 6928115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
6928115
Flexible Coupling Flectors 6928115
Acetal torque disc,41mm hub

Acetal torque disc,41mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928115
Product Name Flexible Coupling Flectors
Coupling Type Oldham (torque disc)
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Flexible Coupling Flectors - 2032420 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details