Huco Dynatork Flexible Coupling Flectors 236.33

Description
Acetal torque disc,33mm hub
Request a Quote
Description
Acetal torque disc,33mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 6928112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
6928112
Flexible Coupling Flectors 6928112
Acetal torque disc,33mm hub

Acetal torque disc,33mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928112
Product Name Flexible Coupling Flectors
Coupling Type Oldham (torque disc)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details