Huco Dynatork Flexible Coupling Flectors 236.19

Description
Acetal torque disc,19mm hub
Request a Quote
Description
Acetal torque disc,19mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 6928109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
6928109
Flexible Coupling Flectors 6928109
Acetal torque disc,19mm hub

Acetal torque disc,19mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928109
Product Name Flexible Coupling Flectors
Coupling Type Oldham (torque disc)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Flexible Coupling Flectors - 8100729 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 2.99 inch (76 mm)
View Details