Huco Dynatork Flexible Coupling Flectors 236.13

Description
Acetal torque disc,13mm hub
Request a Quote
Description
Acetal torque disc,13mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 6928106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
6928106
Flexible Coupling Flectors 6928106
Acetal torque disc,13mm hub

Acetal torque disc,13mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6928106
Product Name Flexible Coupling Flectors
Coupling Type Oldham (torque disc)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
Flexible Coupling Flectors - 2032436 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details