Huco Dynatork Uni-Lat 234.25

Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 234.25 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
234.25
Uni-Lat 234.25
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 234.25
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Torsional Stiffness 31.66 in-lb/deg (59.62 mN-m/arcmin)
Units English Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details