Huco Dynatork Uni-Lat 232.09

Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 232.09 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
232.09
Uni-Lat 232.09
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 232.09
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 1.8 In-lbs (2.08 kg-cm)
Torsional Stiffness 4.63 in-lb/deg (8.71 mN-m/arcmin)
Units English Design
Bore Diameter 0.1181 to 0.1969 inch (3 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.375
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 110 In-lbs (127 kg-cm)
Units English Design
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details