Huco Dynatork Uni-Lat 232.06

Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 232.06 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
232.06
Uni-Lat 232.06
Materials & Finishes Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hub sizes 06 to 13:Brass BS 2874 CZ121. Alocrom, chromate and passivate finish.Hub sizes 19 to 57:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 232.06
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 0.5000 In-lbs (0.5765 kg-cm)
Torsional Stiffness 1.54 in-lb/deg (2.89 mN-m/arcmin)
Units English Design
Bore Diameter 0.0787 to 0.1250 inch (2 to 3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Flexible Coupling Flectors - 8100710 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details