Huco Dynatork Flexible Couplings 207.27.3232

Description
Uni-Lat(R) coupling,10x10mm dia bore
Request a Quote
Description
Uni-Lat(R) coupling,10x10mm dia bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 748364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
748364
Flexible Couplings 748364
Uni-Lat(R) coupling,10x10mm dia bore

Uni-Lat(R) coupling,10x10mm dia bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 748364
Product Name Flexible Couplings
Angular 2 degrees
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2362 to 2.56 inch (6 to 65 mm)
Coupling Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details