Huco Dynatork Flexible Couplings 207.27.3131

Description
Huco 207.27.3131 Coupler
Request a Quote
Description
Huco 207.27.3131 Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 748358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
748358
Flexible Couplings 748358
Huco 207.27.3131 Coupler

Huco 207.27.3131 Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 748358
Product Name Flexible Couplings
Angular 2 degrees
Unlock Full Specs
to access all available technical data

Similar Products

20mm Outer Dia.Tan color Spider, Molded from NBR Rubber, Suitable for any 20mm Size code Hub. - A 5R27M2086 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19.47 In-lbs (22.45 kg-cm)
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details