Huco Dynatork Oldham 207.27 219

Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C
Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Oldham - 207.27 219 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Materials & Finishes

Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:Alloy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black).

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 207.27 219
Product Name Oldham
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Torsional Stiffness 14.14 in-lb/deg (26.62 mN-m/arcmin)
Units English Design
Bore Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Flexible Coupling Flectors - 2032419 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details