Huco Dynatork Oldham 205.41

Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C
Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Oldham - 205.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Oldham
205.41
Oldham 205.41
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Materials & Finishes

Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:Alloy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black).

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 205.41
Product Name Oldham
Coupling Type Sliding Block
Rated Torque 31 In-lbs (35.74 kg-cm)
Torsional Stiffness 46.16 in-lb/deg (86.93 mN-m/arcmin)
Units English Design
Bore Diameter 0.2362 to 0.5000 inch (6 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details