Materials & Finishes
Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All
Temperature Range
-20°C to +60°C
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 203.27 |
| Product Name | Oldham |
| Coupling Type | Sliding Block |
| Rated Torque | 15 In-lbs (17.3 kg-cm) |
| Torsional Stiffness | 14.14 in-lb/deg (26.62 mN-m/arcmin) |
| Units | English Design |
| Bore Diameter | 0.3750 to 0.3937 inch (9.52 to 10 mm) |