Altech Corp. Wing Clip Mounted Supplementary Circuit Breakers TR-11WX633A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal, resettable supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A. It supports AC voltages up to 240 V at 50/60 Hz and DC voltages up to 50 V or 24 V, with a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The device has a thermal trip mechanism, trip-free operation, and a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The part is housed in a thermoplastic/thermoset case and weighs approximately 11 g. Mounting options include wing clip, central mount, snap fitting, and PCB mount, with the TR-11WX633A variant specifying wing clip mounting.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal, resettable supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A. It supports AC voltages up to 240 V at 50/60 Hz and DC voltages up to 50 V or 24 V, with a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The device has a thermal trip mechanism, trip-free operation, and a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The part is housed in a thermoplastic/thermoset case and weighs approximately 11 g. Mounting options include wing clip, central mount, snap fitting, and PCB mount, with the TR-11WX633A variant specifying wing clip mounting.

Suppliers

Company
Product
Description
Supplier Links
Wing Clip Mounted Supplementary Circuit Breakers - TR-11WX633A - Altech Corp.
Flemington, NJ, USA
Wing Clip Mounted Supplementary Circuit Breakers
TR-11WX633A
Wing Clip Mounted Supplementary Circuit Breakers TR-11WX633A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11WX633A
Product Name Wing Clip Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 3 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1920-09124601-ND - DigiKey
Specs
Rated Current 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1DU4M - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers