Altech Corp. Wing Clip Mounted Supplementary Circuit Breakers TR-11WX632.5A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal resettable circuit breaker for equipment protection against overload conditions, rated for 0.1 to 16 A and 240 V AC or 50 V DC, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and 8× In for currents up to 6 A. It features a thermal 'TO' trip-free mechanism and a resettable 'R' actuation type, with an operating temperature range up to 60°C and compliance with UL 1077, CSA 22.2 No. 235-04, and EN 60934. The part is mounted via wing clips and has a weight of approximately 11 g.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal resettable circuit breaker for equipment protection against overload conditions, rated for 0.1 to 16 A and 240 V AC or 50 V DC, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and 8× In for currents up to 6 A. It features a thermal 'TO' trip-free mechanism and a resettable 'R' actuation type, with an operating temperature range up to 60°C and compliance with UL 1077, CSA 22.2 No. 235-04, and EN 60934. The part is mounted via wing clips and has a weight of approximately 11 g.

Suppliers

Company
Product
Description
Supplier Links
Wing Clip Mounted Supplementary Circuit Breakers - TR-11WX632.5A - Altech Corp.
Flemington, NJ, USA
Wing Clip Mounted Supplementary Circuit Breakers
TR-11WX632.5A
Wing Clip Mounted Supplementary Circuit Breakers TR-11WX632.5A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11WX632.5A
Product Name Wing Clip Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 2.5 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU40L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1.6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1.6 amps
View Details
2 suppliers