Altech Corp. Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX631.2A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 Series is a resettable thermal circuit breaker designed for overload protection of control transformers, UPS, power strips, and solenoids. It is rated for currents from 0.1 to 16 A, with a maximum voltage of 240 V AC and 50 V DC. The device features a thermal 'TO' trip-free mechanism and a reset type 'R'. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. Mounting options include snap fitting, wing clips, central mounting, and PCB mounting. The package weight is approximately 11 g. The part number TR-11SX631.2A is not explicitly listed, but the series supports current ratings including 1.2 A, with ambient temperature correction factors applied for selection.

Datasheet Summary
Powered by GS/AI

The TR-11 Series is a resettable thermal circuit breaker designed for overload protection of control transformers, UPS, power strips, and solenoids. It is rated for currents from 0.1 to 16 A, with a maximum voltage of 240 V AC and 50 V DC. The device features a thermal 'TO' trip-free mechanism and a reset type 'R'. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. Mounting options include snap fitting, wing clips, central mounting, and PCB mounting. The package weight is approximately 11 g. The part number TR-11SX631.2A is not explicitly listed, but the series supports current ratings including 1.2 A, with ambient temperature correction factors applied for selection.

Suppliers

Company
Product
Description
Supplier Links
Snap Fitting Mounted Supplementary Circuit Breakers - TR-11SX631.2A - Altech Corp.
Flemington, NJ, USA
Snap Fitting Mounted Supplementary Circuit Breakers
TR-11SX631.2A
Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX631.2A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11SX631.2A
Product Name Snap Fitting Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 1.2 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C8UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 30 amps
View Details
4 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers