The TR-11SX630.9A is a snap fitting mounted supplementary circuit breaker from Altech Corp., recognized under UL 1077 standards. It is designed for AC and DC applications, with a standard current rating of 9A and a rated voltage of 240V AC and 50V DC. The device features a resettable overload capacity of up to 10 times the rated current and can handle a maximum breaking capacity of 60A AC/DC for currents above 6A. It has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The circuit breaker operates effectively in ambient temperatures up to 60°C and is suitable for applications such as protecting control transformers, UPS systems, and power strips against overload conditions. The product offers multiple mounting options and quick connect terminals for ease of installation.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11SX630.9A |
| Product Name | Snap Fitting Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 0.9000 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |