Altech Corp. Central Mounted Supplementary Circuit Breakers TR-11CY6316A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote Datasheet
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Central Mounted Supplementary Circuit Breakers - TR-11CY6316A - Altech Corp.
Flemington, NJ, USA
Central Mounted Supplementary Circuit Breakers
TR-11CY6316A
Central Mounted Supplementary Circuit Breakers TR-11CY6316A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet
ALTH Subminiature - TR-11CY6316A - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Subminiature
TR-11CY6316A
ALTH Subminiature TR-11CY6316A
CIRCUIT BREAKER FOR EQUIPMENT,

CIRCUIT BREAKER FOR EQUIPMENT,

Supplier's Site
Circuit Breaker;Overcurrent;Push;Cur-Rtg 16A;Panel;1 Pole;Vol-Rtg 240VAC - 70075454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Overcurrent;Push;Cur-Rtg 16A;Panel;1 Pole;Vol-Rtg 240VAC
70075454
Circuit Breaker;Overcurrent;Push;Cur-Rtg 16A;Panel;1 Pole;Vol-Rtg 240VAC 70075454
Cost-Effective Reliable Thermal Circuit Protection Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373") Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body UL, CSA, VDE (Up to 12 A) and EN 60934 Approved 0.250" Quick-Connect Terminals Dust Cover Available (IP54)

  • Cost-Effective Reliable Thermal Circuit Protection
  • Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
  • Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
  • UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
  • 0.250" Quick-Connect Terminals
  • Dust Cover Available (IP54)
Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number TR-11CY6316A TR-11CY6316A 70075454
Product Name Central Mounted Supplementary Circuit Breakers ALTH Subminiature Circuit Breaker;Overcurrent;Push;Cur-Rtg 16A;Panel;1 Pole;Vol-Rtg 240VAC
Rated AC Voltage 240 volts 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 16 amps 16 amps
Rated Breaking Capacity 60 amps
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details