The TR-11 series is a thermal overload protector rated for 0.1 to 16 A, designed to safeguard control transformers, UPS, power strips, and solenoids against overload. It is UL 1077 Recognized and complies with CSA 22.2 No. 235-04 and EN 60934 standards. The device has a thermal, trip-free operating mechanism with a resettable actuation type. It supports 240 V AC at 50/60 Hz and 50 V DC, with a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. Maximum breaking capacity is 8× In for currents under 6 A and 60 A AC/DC maximum for currents above 6 A. The part is central-mounted and measures 11 g in weight, with multiple mounting options including wing clips, snap fit, body mounting, and PCB mounting. The time-current characteristics are valid at 23°C ambient, with correction factors applied for other temperatures.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11CX632.2A |
| Product Name | Central Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 2.2 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |