Altech Corp.
Central Mounted Supplementary Circuit Breakers
TR-11CX631.2A
Description
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
-
Altech Corp.
-
Allied Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
Features:
- UL 1077 Recognized
- AC / DC
- Quick Connect Terminals
- 4 Different Mounting Options
Buy Now
Datasheet
Circuit Breaker;Overcurrent;Push;Cur-Rtg 1.2A;Panel;1 Pole;Quick Connect Snap
70075435
Cost-Effective Reliable Thermal Circuit Protection
Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
0.250" Quick-Connect Terminals
Dust Cover Available (IP54)
- Cost-Effective Reliable Thermal Circuit Protection
- Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
- Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
- UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
- 0.250" Quick-Connect Terminals
- Dust Cover Available (IP54)
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Breakers |
Circuit Breakers |
|
Product Number
|
TR-11CX631.2A |
70075435 |
|
Product Name
|
Central Mounted Supplementary Circuit Breakers |
Circuit Breaker;Overcurrent;Push;Cur-Rtg 1.2A;Panel;1 Pole;Quick Connect Snap |
|
Rated AC Voltage
|
240 volts
|
240 volts
|
|
Rated DC Voltage
|
24 to 32 volts
|
24 to 32 volts
|
|
Rated Current
|
1.2 amps
|
1.2 amps
|
|
Rated Breaking Capacity
|
60 amps
|
|
|
Number of Poles
|
1
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
240 to 480 volts
Rated Current
5 amps
Trip System Type
Thermal Magnetic
View Details
4 suppliers
Rated AC Voltage
277 to 480 volts
Rated Current
1 amps
Trip System Type
Thermal Magnetic
View Details
3 suppliers
Rated AC Voltage
277 to 480 volts
Rated Current
12 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated AC Voltage
277 to 480 volts
Rated Current
20 amps
Trip System Type
Thermal Magnetic
View Details
4 suppliers