Altech Corp. Central Mounted Supplementary Circuit Breakers TR-11BY639A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11BY639A is a Central Mounted Supplementary Circuit Breaker from Altech Corp., recognized under UL 1077 standards. It is designed for use in applications such as control transformers, UPS systems, and power strips, providing protection against overload conditions. The device supports a standard current rating range from 0.1A to 16A, with a rated voltage of 240V AC and 50V DC. It features a resettable overload capacity of up to 10 times the rated current and a maximum breaking capacity of 60A AC/DC for specific ratings. The circuit breaker has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. It operates effectively in ambient temperatures up to 60°C and has a weight of approximately 11g. The product is suitable for general industrial applications and offers multiple mounting options, including PCB mounting.

Datasheet Summary
Powered by GS/AI

The TR-11BY639A is a Central Mounted Supplementary Circuit Breaker from Altech Corp., recognized under UL 1077 standards. It is designed for use in applications such as control transformers, UPS systems, and power strips, providing protection against overload conditions. The device supports a standard current rating range from 0.1A to 16A, with a rated voltage of 240V AC and 50V DC. It features a resettable overload capacity of up to 10 times the rated current and a maximum breaking capacity of 60A AC/DC for specific ratings. The circuit breaker has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. It operates effectively in ambient temperatures up to 60°C and has a weight of approximately 11g. The product is suitable for general industrial applications and offers multiple mounting options, including PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Central Mounted Supplementary Circuit Breakers - TR-11BY639A - Altech Corp.
Flemington, NJ, USA
Central Mounted Supplementary Circuit Breakers
TR-11BY639A
Central Mounted Supplementary Circuit Breakers TR-11BY639A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11BY639A
Product Name Central Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 9 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU8M - Powell Electronics, Inc.
Specs
Rated Current 8 amps
View Details
Circuit Breakers & Accessories - 1CU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Circuit Breakers & Accessories - 1DU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers