The TR-11BX635A is an integral mounted supplementary circuit breaker from Altech Corp., recognized under UL 1077 standards. It offers a standard current rating range from 0.1A to 16A, with a rated voltage of 240V AC and 50V DC. The device features a resettable overload capacity of up to 10 times the rated current and a maximum breaking capacity of 60A AC/DC for currents above 6A. It is designed for applications such as protecting control transformers, UPS systems, and power strips against overload conditions. The circuit breaker has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. It operates effectively in ambient temperatures up to 60°C and has a weight of approximately 11g. The TR-11BX635A supports multiple mounting options and quick connect terminals, making it versatile for various installation requirements.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BX635A |
| Product Name | Intrergral Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 5 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |