The TR-11 series is a resettable thermal circuit breaker rated for 0.1 to 16 A, designed to protect control transformers, UPS, power strips, and solenoids against overload. It operates at 240 V AC, 50/60 Hz, and 50 V DC or 24 V DC, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and 8 times rated current for currents up to 6 A. The device features a thermal trip-free mechanism, reset type R, and complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It has an approximate weight of 11 g and offers multiple mounting options including central mounting, wing clips, snap fitting, body mounting, and PCB mounting. The operating temperature range extends up to 60°C ambient, with derating factors provided for non-standard temperatures.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BX632A |
| Product Name | Intrergral Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 2 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |