The TR-11 series is a thermal circuit breaker for supplementary protection of control transformers,UPS, power strips, and solenoids against overload conditions. It has a rated current range of 0.1 to 16 A, with standard ratings including 1.8 A, and operates at 240 V AC, 50/60 Hz, or 50 V DC. The device features a reset-type actuation, thermal trip-free mechanism, and complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It supports central mounting, wing clips, snap fitting, and PCB mounting, with an approximate weight of 11 g and an operating temperature range up to 60°C. Maximum breaking capacity is 8× In for currents below 6 A and 60 A AC/DC for currents above 6 A. Rated conditional short-circuit current is 1000 A at 240 V AC and 50 V DC.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BX631.8A |
| Product Name | Intrergral Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 1.8 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |