The TR-11 series is a resettable thermal circuit breaker designed for protection against overload conditions in control transformers, UPS, power strips, and solenoids. It operates at rated currents from 0.1 to 16 A, with standard ratings including 0.5 A, and supports 240 V AC at 50/60 Hz and 50 V DC. The device features a thermal trip mechanism, trip-free operation, and resettable actuation. It is rated for a maximum breaking capacity of 8× In for currents under 6 A and 60 A AC/DC for currents above 6 A, with a rated conditional short-circuit current of 1000 A. The unit meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, has a weight of approximately 11 g, and mounts via central mounting, wing clips, snap fitting, or PCB mounting. The operating temperature range extends to 60°C ambient.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BX630.5A |
| Product Name | Intrergral Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 0.5000 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 3 |