Altech Corp. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets SVF20-3,50

Description
Win Source Part Number: 963549-SVF20-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): SVF20-3,50SVF20-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: SVF20
Request a Quote
Description
Win Source Part Number: 963549-SVF20-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): SVF20-3,50SVF20-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: SVF20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 963549-SVF20-3,50 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
963549-SVF20-3,50
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 963549-SVF20-3,50
Win Source Part Number: 963549-SVF20-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): SVF20-3,50SVF20-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: SVF20

Win Source Part Number: 963549-SVF20-3,50
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: *
Package: Bulk
Standard Package: 50
Alternative Parts (Cross-Reference): SVF20-3,50SVF20-3.50;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Base Product Number: SVF20

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 963549-SVF20-3,50
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details