Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 15;12 A; 300 V; M3; Screw Cage; 5.08 mm SVF15-5,08

Description
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In
Description
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 15;12 A; 300 V; M3; Screw Cage; 5.08 mm
70078098
Plug, Terminal Block; 30 to 14 AWG; 15;12 A; 300 V; M3; Screw Cage; 5.08 mm 70078098
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug
Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078098
Product Name Plug, Terminal Block; 30 to 14 AWG; 15;12 A; 300 V; M3; Screw Cage; 5.08 mm
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Through terminal block - 2002-6403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.712 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details