Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 8; 12 A; 300 V; M3; Screw Cage; 5.08 mm SVF08-5,08

Description
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In
Description
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 30 to 14 AWG; 8; 12 A; 300 V; M3; Screw Cage; 5.08 mm - 70078095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 8; 12 A; 300 V; M3; Screw Cage; 5.08 mm
70078095
Plug, Terminal Block; 30 to 14 AWG; 8; 12 A; 300 V; M3; Screw Cage; 5.08 mm 70078095
PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

PA6.8 Body , Vertical Plug-Wire Entry on Locking Tab Side Orientation, Plug
Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Vertical construction with grip top makes insertion and removal easy. Wire entry perpendicular to plug-in direction on locking tab side. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078095
Product Name Plug, Terminal Block; 30 to 14 AWG; 8; 12 A; 300 V; M3; Screw Cage; 5.08 mm
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details