SH15-3.50 is a 15-pole, horizontal plug, pluggable printed circuit board terminal block with 3.50 mm pin spacing and a screw-cage clamp. It supports a current rating of 8 A and a voltage rating of 300 V, with a wire range of 30-16 AWG or 1.5 mm² solid or stranded. The terminal block has a length of 52.5 mm, uses a M2 screw with a torque of 0.25 Nm, and requires an 8 mm wire stripping length. The housing is made of polyamide 6.8 with UL94V-0 flammability rating and operates up to 125 °C. Terminals are tin-plated brass with a nickeled brass clamp, and the standard color is green. Standard marking is consecutive numbers left to right, with suffix options for custom imprinting.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | SH15-3.50 |
| Product Name | 3.50mm Pin Spacing – Pluggable PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 15 |