Altech Corp. TERMINAL BLOCK, WIRE ENTRY SAME DIRECTION AS PLUG-IN, 14 POLE SH14-5,08

Description
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In
Description
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Suppliers

Company
Product
Description
Supplier Links
TERMINAL BLOCK, WIRE ENTRY SAME DIRECTION AS PLUG-IN, 14 POLE - 70077420 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, WIRE ENTRY SAME DIRECTION AS PLUG-IN, 14 POLE
70077420
TERMINAL BLOCK, WIRE ENTRY SAME DIRECTION AS PLUG-IN, 14 POLE 70077420
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70077420
Product Name TERMINAL BLOCK, WIRE ENTRY SAME DIRECTION AS PLUG-IN, 14 POLE
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers