Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 12;Horizontal Plug; 12 A; 300 V; M3; 4.5 SH12-5,08

Description
PA6.8 Body , Nickeled Brass Terminal , 5.08 mm Pin Spacing, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In
Description
PA6.8 Body , Nickeled Brass Terminal , 5.08 mm Pin Spacing, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 30 to 14 AWG; 12;Horizontal Plug; 12 A; 300 V; M3; 4.5 - 70078303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 12;Horizontal Plug; 12 A; 300 V; M3; 4.5
70078303
Plug, Terminal Block; 30 to 14 AWG; 12;Horizontal Plug; 12 A; 300 V; M3; 4.5 70078303
PA6.8 Body , Nickeled Brass Terminal , 5.08 mm Pin Spacing, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

PA6.8 Body , Nickeled Brass Terminal , 5.08 mm Pin Spacing, Plug
Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078303
Product Name Plug, Terminal Block; 30 to 14 AWG; 12;Horizontal Plug; 12 A; 300 V; M3; 4.5
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-3203/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers