Altech Corp. Terminal Blocks - Headers, Plugs and Sockets SH12-3,50

Description
TERM BLOCK PLUG 12POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1920-1351-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1920-1351-ND
Terminal Blocks - Headers, Plugs and Sockets 1920-1351-ND
TERM BLOCK PLUG 12POS 3.5MM

TERM BLOCK PLUG 12POS 3.5MM

Buy Now Datasheet
PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AWG,HORIZONTAL,12POLE,42.8L MM - 70077641 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AWG,HORIZONTAL,12POLE,42.8L MM
70077641
PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AWG,HORIZONTAL,12POLE,42.8L MM 70077641
PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AW G,HORIZONTAL,12POLE, 42.8L MM

PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AWG,HORIZONTAL,12POLE,42.8L MM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-1351-ND 70077641
Product Name Terminal Blocks - Headers, Plugs and Sockets PCB BLOCK,PLUGGABLE,3.50 PIN SPACING,8A,130V,16AWG,HORIZONTAL,12POLE,42.8L MM
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -30 to 105 C (-22 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details