Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 10;Horizontal Plug with Screw Flange; 12 A SH10-5,08-K

Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.
Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 30 to 14 AWG; 10;Horizontal Plug with Screw Flange; 12 A - 70078573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 10;Horizontal Plug with Screw Flange; 12 A
70078573
Plug, Terminal Block; 30 to 14 AWG; 10;Horizontal Plug with Screw Flange; 12 A 70078573
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug
SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG.
Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078573
Product Name Plug, Terminal Block; 30 to 14 AWG; 10;Horizontal Plug with Screw Flange; 12 A
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB High-Power Terminal Blocks - OTB-910-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pluggable Terminal Blocks - 609599 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers