Altech Corp. Terminal Blocks - Headers, Plugs and Sockets SH06-5,00

Description
TERM BLOCK PLUG 6POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1920-1353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1920-1353-ND
Terminal Blocks - Headers, Plugs and Sockets 1920-1353-ND
TERM BLOCK PLUG 6POS 5MM

TERM BLOCK PLUG 6POS 5MM

Buy Now Datasheet
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug; 12 A; 300 V; M3; 5 mm - 70078304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug; 12 A; 300 V; M3; 5 mm
70078304
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug; 12 A; 300 V; M3; 5 mm 70078304
PA6.8 Body , Nickeled Brass Terminal , 5 mm Pin Spacing, M3 Screw Size, Plug Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

PA6.8 Body , Nickeled Brass Terminal , 5 mm Pin Spacing, M3 Screw Size, Plug
Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-1353-ND 70078304
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug; 12 A; 300 V; M3; 5 mm
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - FTB-704-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1732/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details