SH05-5,08 -- ALTH PUSH-IN CONNECTORS
Altech Corp.
ALTH Push-In Connectors
SH05-5,08
Description
PCB Plug, 5.08mm PS
-
Galco Industrial Electronics
Description
PCB Plug, 5.08mm PS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
SH05-5,08 |
|
Product Name
|
ALTH Push-In Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details