Altech Corp. Terminal Blocks - Headers, Plugs and Sockets SH04-5,08

Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1920-1345-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1920-1345-ND
Terminal Blocks - Headers, Plugs and Sockets 1920-1345-ND
TERM BLOCK PLUG 4POS 5.08MM

TERM BLOCK PLUG 4POS 5.08MM

Buy Now Datasheet
wire entry same direction as plug in block 4 poles - 70077400 - Allied Electronics, Inc.
Fort Worth, TX, USA
wire entry same direction as plug in block 4 poles
70077400
wire entry same direction as plug in block 4 poles 70077400
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-1345-ND 70077400
Product Name Terminal Blocks - Headers, Plugs and Sockets wire entry same direction as plug in block 4 poles
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers