Altech Corp. Terminal Blocks - Headers, Plugs and Sockets SH03-5,08

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1920-1343-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1920-1343-ND
Terminal Blocks - Headers, Plugs and Sockets 1920-1343-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet
Terminal Block, wire entry same plug inblock 3 poles - 70077493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, wire entry same plug inblock 3 poles
70077493
Terminal Block, wire entry same plug inblock 3 poles 70077493
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-1343-ND 70077493
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, wire entry same plug inblock 3 poles
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through
# of Contacts 3
Unlock Full Specs
to access all available technical data