Altech Corp. wire entry same as plug block with 3 poles SH03-5,00

Description
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In
Description
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Suppliers

Company
Product
Description
Supplier Links
wire entry same as plug block with 3 poles - 70077411 - Allied Electronics, Inc.
Fort Worth, TX, USA
wire entry same as plug block with 3 poles
70077411
wire entry same as plug block with 3 poles 70077411
Wire Entry For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green. Features Perpendicular to Plug-In Same Direction as Plug-In Same Plane as Screws and Same Direction as Plug-In

Wire Entry
For industrial applications and/or applications where frequent wire terminations occur. Single mold offers maximum strength. Plugs mate with shrouded headers listed on page 83. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. 12 A, 300 V, 30-14 AWG. Wire entry in same direction as plug-in. Color: Green.
Features

  • Perpendicular to Plug-In
  • Same Direction as Plug-In
  • Same Plane as Screws and Same Direction as Plug-In
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70077411
Product Name wire entry same as plug block with 3 poles
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers