Pin & Sleeve Plug, 30A, 400VAC
PIN & SLEEVE PLUG, 30 AMP, 400 VAC, 4P/5W, 6H, RED, IP44. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S52S30A | S52S30A-ND | 44877108 |
| Product Name | AC Power Plugs & Receptacles | Plugs and Receptacles | Plug/Receptacle |
| Gender | Male / Plug; Female / Jack | Male / Plug |