Configurable Contact Block DPST-NO/NC 10A @ 600VAC
Manufacturer: Altech corporation
Win Source Part Number: 1244918-S12
Manufacturer Homepage: www.altechcorp.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
CONTACT BLOCK FOR 30 MM OPER., YELLOW, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1920-1718-ND | 1244918-S12 | 11735093 |
| Product Name | Configurable Switch Contact Blocks | Electrical Parts - S12 | Contactor/Starter Accessory |