Altech Corp. Molded Case Circuit Breakers S-TS800NU-FTU-LL-700

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS800NU-FTU-LL-700 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS800NU-FTU-LL-700
Molded Case Circuit Breakers S-TS800NU-FTU-LL-700
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet
Circuit Breakers - S-TS800NU-FTU-LL-700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
S-TS800NU-FTU-LL-700
Circuit Breakers S-TS800NU-FTU-LL-700
MOLDED CASE CIRCUIT BREAKER

MOLDED CASE CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number S-TS800NU-FTU-LL-700 S-TS800NU-FTU-LL-700
Product Name Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 700 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E075UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.7500 amps
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers