S-TS800NU-FMU-LL-600 -- MOLDED CASE CIRCUIT BREAKERS
Altech Corp.Molded Case Circuit BreakersS-TS800NU-FMU-LL-600
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-TS800NU-FMU-LL-600 is a 3-pole, thermal-magnetic molded case circuit breaker rated for 600V AC with a current rating of 600A and a normal interrupting capacity of 35kA at 480V and 18kA at 600V. It features an adjustable thermal trip range of 0.8 to 1 times the rated current and a fixed magnetic trip of 10 times the rated current. The breaker has a frame size of TS800, with dimensions of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm), and weighs 29.98 lb. It is UL489 listed, HACR rated, and includes line and load terminals. The unit operates at 40°C and accepts conductors from 250 to 500 kcmil with a terminal torque of 375 lb.in. for up to two conductors, or 500 lb.in. for 300-500 kcmil conductors up to two, and 500 lb.in. for 300-400 kcmil conductors up to three.
Datasheet Summary Powered by GS/AI
The S-TS800NU-FMU-LL-600 is a 3-pole, thermal-magnetic molded case circuit breaker rated for 600V AC with a current rating of 600A and a normal interrupting capacity of 35kA at 480V and 18kA at 600V. It features an adjustable thermal trip range of 0.8 to 1 times the rated current and a fixed magnetic trip of 10 times the rated current. The breaker has a frame size of TS800, with dimensions of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm), and weighs 29.98 lb. It is UL489 listed, HACR rated, and includes line and load terminals. The unit operates at 40°C and accepts conductors from 250 to 500 kcmil with a terminal torque of 375 lb.in. for up to two conductors, or 500 lb.in. for 300-500 kcmil conductors up to two, and 500 lb.in. for 300-400 kcmil conductors up to three.
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals