S-TS800NU-ATU-LL-800 -- MOLDED CASE CIRCUIT BREAKERS
Altech Corp.Molded Case Circuit BreakersS-TS800NU-ATU-LL-800
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-TS800NU-ATU-LL-800 is a three-pole, molded case circuit breaker rated for 800 A at 600 VAC, with an adjustable thermal trip range of 0.8 to 1 times the rated current and an adjustable magnetic trip of 5 to 10 times the rated current. It is UL489 listed, HACR rated, and has a short-circuit interrupting capacity of 25 kA at 600 VAC. The breaker features line and load terminals, a compact design, and a frame size of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm). It is equipped with a non-usable trip unit configuration, and weighs 29.98 lb.
Datasheet Summary Powered by GS/AI
The S-TS800NU-ATU-LL-800 is a three-pole, molded case circuit breaker rated for 800 A at 600 VAC, with an adjustable thermal trip range of 0.8 to 1 times the rated current and an adjustable magnetic trip of 5 to 10 times the rated current. It is UL489 listed, HACR rated, and has a short-circuit interrupting capacity of 25 kA at 600 VAC. The breaker features line and load terminals, a compact design, and a frame size of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm). It is equipped with a non-usable trip unit configuration, and weighs 29.98 lb.
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals