S-TS800NU-ATU-LL-500 -- MOLDED CASE CIRCUIT BREAKERS
Altech Corp.Molded Case Circuit BreakersS-TS800NU-ATU-LL-500
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-TS800NU-ATU-LL-500 is a 500 A, 3-pole molded case circuit breaker from the TD/TS series, rated for 600 VAC with a 50 kA short circuit interrupting capacity at 240 V, 35 kA at 480 V, and 18 kA at 600 V. It features an adjustable thermal trip setting from 0.8 to 1 times the rated current and an adjustable magnetic trip from 5 to 10 times the rated current. The breaker has a 210 x 428 x 135 mm (8.27 x 16.85 x 5.31 in) dimension, line and load terminals, and is UL 489 listed and HACR rated. The device is designed for use with 250 to 500 kcmil conductors, with a terminal torque of 375 lb.in. for up to two conductors and 500 lb.in. for up to three conductors. It weighs 29.98 lb.
Datasheet Summary Powered by GS/AI
The S-TS800NU-ATU-LL-500 is a 500 A, 3-pole molded case circuit breaker from the TD/TS series, rated for 600 VAC with a 50 kA short circuit interrupting capacity at 240 V, 35 kA at 480 V, and 18 kA at 600 V. It features an adjustable thermal trip setting from 0.8 to 1 times the rated current and an adjustable magnetic trip from 5 to 10 times the rated current. The breaker has a 210 x 428 x 135 mm (8.27 x 16.85 x 5.31 in) dimension, line and load terminals, and is UL 489 listed and HACR rated. The device is designed for use with 250 to 500 kcmil conductors, with a terminal torque of 375 lb.in. for up to two conductors and 500 lb.in. for up to three conductors. It weighs 29.98 lb.
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals